Alpha Wire Hook-up Wire 5953 VI001

Description
5953 VIOLET 1000 FT
Request a Quote
Description
5953 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5953 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5953 VI001
Hook-up Wire 5953 VI001
5953 VIOLET 1000 FT

5953 VIOLET 1000 FT

Buy Now
5953 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft - ALP5953-VI001 - Lapp Tannehill
Savage, MN, United States
5953 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
ALP5953-VI001
5953 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft ALP5953-VI001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5953 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5953 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5953 VI001 ALP5953-VI001
Product Name Hook-up Wire 5953 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 166476-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 768-744 - Cooner Wire Company
Specs
Nominal Diameter 0.0085 inch (0.2159 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details