Alpha Wire Hook-up Wire 541219 WH005

Description
541219 WHITE 100 FT
Request a Quote
Description
541219 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541219 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541219 WH005
Hook-up Wire 541219 WH005
541219 WHITE 100 FT

541219 WHITE 100 FT

Buy Now
Hook Up Wire - 289481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
289481
Hook Up Wire 289481
Alpha Wire 541219 WH005 Hook Up Wire

Alpha Wire 541219 WH005 Hook Up Wire

Supplier's Site
541219 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - White - 100ft - ALP541219-WH005 - Lapp Tannehill
Savage, MN, United States
541219 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - White - 100ft
ALP541219-WH005
541219 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - White - 100ft ALP541219-WH005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Stranded Conductor, Bare Copper, 600V, White, 100ft, 541219 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541219 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.135 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Stranded Conductor, Bare Copper, 600V, White, 100ft, 541219 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541219 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.135 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 541219 WH005 289481 ALP541219-WH005
Product Name Hook-up Wire Hook Up Wire 541219 WH005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - 19/0.0185 Stranded Conductor - Bare Copper - 600V - White - 100ft
Rated Temperature 90 C (194 F) -40 to 90 C (-40 to 194 F)
Wire Conductor Copper Copper
North American 12 AWG 12 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details