Alpha Wire Hook-up Wire 5852 SL005

Description
5852 SLATE 100 FT
Request a Quote
Description
5852 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5852 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5852 SL005
Hook-up Wire 5852 SL005
5852 SLATE 100 FT

5852 SLATE 100 FT

Buy Now
Hook Up Wire - 1770817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770817
Hook Up Wire 1770817
Alpha Wire 5852 SL005

Alpha Wire 5852 SL005

Supplier's Site
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Slate - 70135590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Slate
70135590
Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Slate 70135590
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site
5852 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft - ALP5852-SL005 - Lapp Tannehill
Savage, MN, United States
5852 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
ALP5852-SL005
5852 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft ALP5852-SL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5852 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5852 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5852 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 28 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.035 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBCB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5852 SL005 1770817 70135590 ALP5852-SL005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 28 AWG; 7/36; 0.010 in.;0.036 in.; -60 degC; 600 V; Slate 5852 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 28 AWG - PTFE Insulation - 7/36 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
Approvals UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Nominal Diameter 0.0350 inch (0.8900 mm) 0.0350 inch (0.8890 mm)
International 0.0900 mm² (1.40E-4 in²)
Stranding Type 7/0.13 mm
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 064104-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1805948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details