Alpha Wire Hook-up Wire 541419 RD002

Description
541419 RED 500 FT
Request a Quote
Description
541419 RED 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541419 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541419 RD002
Hook-up Wire 541419 RD002
541419 RED 500 FT

541419 RED 500 FT

Buy Now
541419 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Red - 500ft - ALP541419-RD002 - Lapp Tannehill
Savage, MN, United States
541419 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Red - 500ft
ALP541419-RD002
541419 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Red - 500ft ALP541419-RD002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Red, 500ft, 541419 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Red, 500ft, 541419 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541419 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.116 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541419 RD002 ALP541419-RD002
Product Name Hook-up Wire 541419 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - 19/0.0147 Stranded Conductor - Bare Copper - 600V - Red - 500ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1160 inch (2.95 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 174257-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details