Alpha Wire Hook-up Wire 5855 YL001

Description
5855 YELLOW 1000 FT
Request a Quote
Description
5855 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5855 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5855 YL001
Hook-up Wire 5855 YL001
5855 YELLOW 1000 FT

5855 YELLOW 1000 FT

Buy Now
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Yellow - 70135677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Yellow
70135677
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Yellow 70135677
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site
5855 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALP5855-YL001 - Lapp Tannehill
Savage, MN, United States
5855 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALP5855-YL001
5855 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALP5855-YL001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5855 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBFE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5855 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBFE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5855 YL001 70135677 ALP5855-YL001
Product Name Hook-up Wire Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Yellow 5855 YL001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Rated Voltage 600 volts 600 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Insulation Tetrafluoroethylene Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details
Hook Up Wire - 011780-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details