Alpha Wire Hook-up Wire 541816 BK002

Description
541816 BLACK 500 FT
Request a Quote
Description
541816 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541816 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541816 BK002
Hook-up Wire 541816 BK002
541816 BLACK 500 FT

541816 BLACK 500 FT

Buy Now
541816 BK002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Black - 500ft - ALP541816-BK002 - Lapp Tannehill
Savage, MN, United States
541816 BK002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Black - 500ft
ALP541816-BK002
541816 BK002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Black - 500ft ALP541816-BK002
Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541816 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541816 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541816 BK002 ALP541816-BK002
Product Name Hook-up Wire 541816 BK002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Black - 500ft
Approvals TFFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Stranded Hookup Wire - CW5052-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details