Alpha Wire Hook-up Wire 541401 RD001

Description
541401 Red 1000 FT
Request a Quote
Description
541401 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541401 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541401 RD001
Hook-up Wire 541401 RD001
541401 Red 1000 FT

541401 Red 1000 FT

Buy Now
541401 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft - ALP541401-RD001 - Lapp Tannehill
Savage, MN, United States
541401 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
ALP541401-RD001
541401 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft ALP541401-RD001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541401 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541401 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541401 RD001 ALP541401-RD001
Product Name Hook-up Wire 541401 RD001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details