Alpha Wire Hook-up Wire 5874 RD005

Description
5874 RED 100 FT
Request a Quote
Description
5874 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5874 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5874 RD005
Hook-up Wire 5874 RD005
5874 RED 100 FT

5874 RED 100 FT

Buy Now
5874 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft - ALP5874-RD005 - Lapp Tannehill
Savage, MN, United States
5874 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft
ALP5874-RD005
5874 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft ALP5874-RD005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Red, 100ft, 5874 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Red, 100ft, 5874 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Red - 70135725 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Red
70135725
Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Red 70135725
-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5874 RD005 ALP5874-RD005 70135725
Product Name Hook-up Wire 5874 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft Wire, Hook-Up; 24 AWG; 19/36; 0.014 in.; 0.052 in.; -60 degC; Red
Approvals UL Listing Mark; UL 1180 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 1000 volts 300 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details