Alpha Wire Hook-up Wire 5859 RD001

Description
5859 RED 1000 FT
Request a Quote
Description
5859 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859 RD001
Hook-up Wire 5859 RD001
5859 RED 1000 FT

5859 RED 1000 FT

Buy Now
5859 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft - ALP5859-RD001 - Lapp Tannehill
Savage, MN, United States
5859 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft
ALP5859-RD001
5859 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft ALP5859-RD001
Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, 5859 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, 5859 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5859 RD001 ALP5859-RD001
Product Name Hook-up Wire 5859 RD001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft
Approvals CA Prop 65 UL VW-1 NEMA HP3-EXBKE
Rated Voltage 600 volts
Nominal Diameter 0.0950 inch (2.41 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Stranded Hookup Wire - AS999-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details