Alpha Wire Hook-up Wire 5859/12 WH005

Description
100' WHITE TEFLON WIRE
Request a Quote
Description
100' WHITE TEFLON WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859/12 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859/12 WH005
Hook-up Wire 5859/12 WH005
100' WHITE TEFLON WIRE

100' WHITE TEFLON WIRE

Buy Now
Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -60 degC; 600 V; White - 70136625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -60 degC; 600 V; White
70136625
Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -60 degC; 600 V; White 70136625
600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires Ideal for use in harsh environments Resistance to all chemicals High temperature Low coefficient of friction Outstanding electrical properties For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.

600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires

  • Ideal for use in harsh environments
  • Resistance to all chemicals
  • High temperature
  • Low coefficient of friction
  • Outstanding electrical properties
    For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.
Supplier's Site
5859/12 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft - ALP5859/12-WH005 - Lapp Tannehill
Savage, MN, United States
5859/12 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft
ALP5859/12-WH005
5859/12 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft ALP5859/12-WH005
Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5859/12 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/12 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.114 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5859/12 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/12 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.114 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5859/12 WH005 70136625 ALP5859/12-WH005
Product Name Hook-up Wire Wire, Hook-Up; 12 AWG; 19/25; 0.012 in.; 0.113 in.; -60 degC; 600 V; White 5859/12 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 12 AWG - PTFE Insulation - 19/25 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Approvals MIL-W-16878E Type E UL Approved
Rated Voltage 600 volts 600 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
Hook Up Wire - 048974-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0330 inch (0.8382 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details