Alpha Wire Hook-up Wire 541201 RD005

Description
541201 RED 100 FT
Request a Quote
Description
541201 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541201 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541201 RD005
Hook-up Wire 541201 RD005
541201 RED 100 FT

541201 RED 100 FT

Buy Now
541201 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft - ALP541201-RD005 - Lapp Tannehill
Savage, MN, United States
541201 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft
ALP541201-RD005
541201 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft ALP541201-RD005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541201 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541201 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541201 RD005 ALP541201-RD005
Product Name Hook-up Wire 541201 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details