Alpha Wire Hook Up Wire 5851 BR005

Description
Alpha Wire 5851 BR005
Request a Quote
Description
Alpha Wire 5851 BR005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1770687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770687
Hook Up Wire 1770687
Alpha Wire 5851 BR005

Alpha Wire 5851 BR005

Supplier's Site
Hook-up Wire - 5851 BR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5851 BR005
Hook-up Wire 5851 BR005
5851 BROWN 100 FT

5851 BROWN 100 FT

Buy Now
5851 BR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft - ALP5851-BR005 - Lapp Tannehill
Savage, MN, United States
5851 BR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
ALP5851-BR005
5851 BR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft ALP5851-BR005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, 5851 BR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Brown, 100ft, 5851 BR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 BR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1770687 5851 BR005 ALP5851-BR005
Product Name Hook Up Wire Hook-up Wire 5851 BR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Brown - 100ft
Approvals UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 UL Listing Mark; UL 1213
Nominal Diameter 0.0319 inch (0.8100 mm) 0.0320 inch (0.8128 mm)
International 0.0600 mm² (9.30E-5 in²)
Stranding Type 7/0.10 mm
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 091652-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details