Alpha Wire Hook-up Wire 5876 WH005

Description
100' WHITE TEFLON HOOK-UP W
Request a Quote
Description
100' WHITE TEFLON HOOK-UP W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5876 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5876 WH005
Hook-up Wire 5876 WH005
100' WHITE TEFLON HOOK-UP W

100' WHITE TEFLON HOOK-UP W

Buy Now
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; White - 70135743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; White
70135743
Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; White 70135743
-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

Supplier's Site
5876 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5876-WH005 - Lapp Tannehill
Savage, MN, United States
5876 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5876-WH005
5876 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5876-WH005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5876 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5876 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5876 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBGE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5876 WH005 70135743 ALP5876-WH005
Product Name Hook-up Wire Wire, Hook-Up; 20 AWG; 19/32; 0.014 in.; 0.067 in.; -60 degC; White 5876 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 20 AWG - PTFE Insulation - 19/32 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1180
Rated Voltage 300 volts 1000 volts
Rated Temperature -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 131777-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details