Alpha Wire Hook-up Wire 5952 BK001

Description
5952 BLACK 1000 FT
Request a Quote
Description
5952 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5952 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5952 BK001
Hook-up Wire 5952 BK001
5952 BLACK 1000 FT

5952 BLACK 1000 FT

Buy Now
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -40 degC; Black - 70140720 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -40 degC; Black
70140720
Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -40 degC; Black 70140720
-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynarâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

Supplier's Site
5952 BK001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft - ALP5952-BK001 - Lapp Tannehill
Savage, MN, United States
5952 BK001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft
ALP5952-BK001
5952 BK001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft ALP5952-BK001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 5952 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Black, 1000ft, 5952 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5952 BK001 70140720 ALP5952-BK001
Product Name Hook-up Wire Wire, Hook-Up; 28 AWG; 0.0055 in.; 0.024 in.; -40 degC; Black 5952 BK001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Black - 1000ft
Approvals UL Listing Mark; UL Recognized UL Listing Mark; UL 1422
Rated Temperature -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Wire Insulation Polyvinylidene Fluoride PVDF
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Lead Wire, MIL-W-16878/5 Type EE - 1715 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/5, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0160 to 0.3550 inch (0.4064 to 9.02 mm)
View Details