Alpha Wire Hook-up Wire 5853 GR001

Description
5853 GREEN 1000 FT
Request a Quote
Description
5853 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5853 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5853 GR001
Hook-up Wire 5853 GR001
5853 GREEN 1000 FT

5853 GREEN 1000 FT

Buy Now
5853 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft - ALP5853-GR001 - Lapp Tannehill
Savage, MN, United States
5853 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
ALP5853-GR001
5853 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft ALP5853-GR001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5853 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5853 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5853 GR001 ALP5853-GR001
Product Name Hook-up Wire 5853 GR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Green - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 0297023001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details