Alpha Wire Hook-up Wire 5855 SL005

Description
5855 SLATE 100 FT
Request a Quote
Description
5855 SLATE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5855 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5855 SL005
Hook-up Wire 5855 SL005
5855 SLATE 100 FT

5855 SLATE 100 FT

Buy Now
5855 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft - ALP5855-SL005 - Lapp Tannehill
Savage, MN, United States
5855 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft
ALP5855-SL005
5855 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft ALP5855-SL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5855 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBFE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 600V, Gray, 100ft, 5855 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBFE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Slate - 70135610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Slate
70135610
Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Slate 70135610
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5855 SL005 ALP5855-SL005 70135610
Product Name Hook-up Wire 5855 SL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 600V - Gray - 100ft Wire, Hook-Up; 22 AWG; 19/34; 0.010 in.; 0.051 in.; -60 degC; 600 V; Slate
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 169-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details