Alpha Wire Alpha 67025 GY034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 500 Meter Put-Up 67025 GY034

Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-45 WEIGHT LBS/MFT : 0.0038
Description
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-45 WEIGHT LBS/MFT : 0.0038

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 GY034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 500 Meter Put-Up - ALP67025-GY034 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 GY034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 500 Meter Put-Up
ALP67025-GY034
Alpha 67025 GY034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 500 Meter Put-Up ALP67025-GY034
Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-45 WEIGHT LBS/MFT : 0.0038

Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 GY034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GY034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-45 WEIGHT LBS/MFT : 0.0038

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-GY034
Product Name Alpha 67025 GY034 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green/yellow mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 3.80E-6 to 0.0038 lbs/ft (5.65E-6 to 0.0057 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1886403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details