Alpha Wire 5875 BK005 Hook Up Wire
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Black, 100ft, 5875 BK005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 5875 BK005 | 5875 BK005 | 8788155 | ALP5875-BK005 |
| Product Name | Hook-up Wire | 5875 BLACK 100 FT | Hook Up Wire | 5875 BK005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Black - 100ft |
| Approvals | UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized | UL Listing Mark; UL 1180 | ||
| Nominal Diameter | 0.0598 inch (1.52 mm) | 0.0600 inch (1.52 mm) | ||
| International | 0.3300 mm² (5.12E-4 in²) | |||
| Stranding Type | 19/0.16 mm | |||
| Rated Voltage | 1000 volts |