Alpha Wire Hook-up Wire 541816 WH001

Description
541816 WHITE 1000 FT
Request a Quote
Description
541816 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541816 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541816 WH001
Hook-up Wire 541816 WH001
541816 WHITE 1000 FT

541816 WHITE 1000 FT

Buy Now
541816 WH001 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - White - 1000ft - ALP541816-WH001 - Lapp Tannehill
Savage, MN, United States
541816 WH001 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - White - 1000ft
ALP541816-WH001
541816 WH001 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - White - 1000ft ALP541816-WH001
Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, White, 1000ft, 541816 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, White, 1000ft, 541816 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : White INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541816 WH001 ALP541816-WH001
Product Name Hook-up Wire 541816 WH001 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - White - 1000ft
Approvals TFFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0080 inch (0.2032 mm)
Wire Conductor Pure Silver
North American 32 AWG
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details