Alpha Wire 5874 GR005 Hook Up Wire
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Green, 100ft, 5874 GR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 5874 GR005 | 8788130 | ALP5874-GR005 |
| Product Name | Hook-up Wire | Hook Up Wire | 5874 GR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Green - 100ft |
| Approvals | UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized | UL Listing Mark; UL 1180 | |
| Nominal Diameter | 0.0539 inch (1.37 mm) | 0.0540 inch (1.37 mm) | |
| International | 0.2000 mm² (3.10E-4 in²) | ||
| Stranding Type | 19/0.13 mm | ||
| Rated Voltage | 1000 volts |