Alpha Wire Hook-up Wire 5859/10 WH001

Description
5859/10 WHITE 1000 FT
Request a Quote
Description
5859/10 WHITE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859/10 WH001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859/10 WH001
Hook-up Wire 5859/10 WH001
5859/10 WHITE 1000 FT

5859/10 WHITE 1000 FT

Buy Now
5859/10 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft - ALP5859/10-WH001 - Lapp Tannehill
Savage, MN, United States
5859/10 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
ALP5859/10-WH001
5859/10 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft ALP5859/10-WH001
Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5859/10 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/10 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.134 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5859/10 WH001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/10 WH001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.134 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5859/10 WH001 ALP5859/10-WH001
Product Name Hook-up Wire 5859/10 WH001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1340 inch (3.4 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 22-15044 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details