Alpha Wire Hook-up Wire 541801 RD001

Description
541801 Red 1000 FT
Request a Quote
Description
541801 Red 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541801 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541801 RD001
Hook-up Wire 541801 RD001
541801 Red 1000 FT

541801 Red 1000 FT

Buy Now
541801 RD001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft - ALP541801-RD001 - Lapp Tannehill
Savage, MN, United States
541801 RD001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
ALP541801-RD001
541801 RD001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft ALP541801-RD001
Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541801 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541801 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541801 RD001 ALP541801-RD001
Product Name Hook-up Wire 541801 RD001 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 1000ft
Approvals TFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details