Alpha Wire Hook-up Wire 5951 BR001

Description
5951 BROWN 1000 FT
Request a Quote
Description
5951 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5951 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 BR001
Hook-up Wire 5951 BR001
5951 BROWN 1000 FT

5951 BROWN 1000 FT

Buy Now
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Brown - 70140717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Brown
70140717
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Brown 70140717
-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynarâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

Supplier's Site
5951 BR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft - ALP5951-BR001 - Lapp Tannehill
Savage, MN, United States
5951 BR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
ALP5951-BR001
5951 BR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft ALP5951-BR001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 5951 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Brown, 1000ft, 5951 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5951 BR001 70140717 ALP5951-BR001
Product Name Hook-up Wire Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Brown 5951 BR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Brown - 1000ft
Approvals UL Listing Mark; UL Recognized UL Listing Mark; UL 1423
Rated Temperature -40 to ? C (-40 to ? F) -40 to 125 C (-40 to 257 F)
Wire Insulation Polyvinylidene Fluoride PVDF
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1219583001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details