Alpha Wire Alpha 67025 GR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 50 Meter Put-Up 67025 GR321

Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-43 WEIGHT LBS/MFT : 0.0004
Description
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-43 WEIGHT LBS/MFT : 0.0004

Suppliers

Company
Product
Description
Supplier Links
Alpha 67025 GR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 50 Meter Put-Up - ALP67025-GR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 GR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 50 Meter Put-Up
ALP67025-GR321
Alpha 67025 GR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 50 Meter Put-Up ALP67025-GR321
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-43 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 GR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-43 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67025-GR321
Product Name Alpha 67025 GR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 50 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Wire Weight 4.00E-7 to 4.00E-4 lbs/ft (5.95E-7 to 5.95E-4 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1230193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details