Alpha Wire Hook-up Wire 5856/7 RD005

Description
5856/7 RED 100 FT
Request a Quote
Description
5856/7 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5856/7 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5856/7 RD005
Hook-up Wire 5856/7 RD005
5856/7 RED 100 FT

5856/7 RED 100 FT

Buy Now
Hook Up Wire - 2852605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2852605
Hook Up Wire 2852605
Alpha Wire 5856/7 RD005 Hook Up Wire

Alpha Wire 5856/7 RD005 Hook Up Wire

Supplier's Site
5856/7 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP5856/7-RD005 - Lapp Tannehill
Savage, MN, United States
5856/7 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP5856/7-RD005
5856/7 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALP5856/7-RD005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 7/28 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5856/7 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBGB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 7/28 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5856/7 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856/7 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBGB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -60 degC; 600 V; Red - 70135515 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -60 degC; 600 V; Red
70135515
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -60 degC; 600 V; Red 70135515
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5856/7 RD005 2852605 ALP5856/7-RD005 70135515
Product Name Hook-up Wire Hook Up Wire 5856/7 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -60 degC; 600 V; Red
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Wire Conductor Copper Copper Copper
North American 20 AWG 20 AWG 20 AWG
Stranding Type 7
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0188413001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details