Alpha Wire Hook-up Wire 541401 BK001

Description
541401 Black 1000 FT
Request a Quote
Description
541401 Black 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541401 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541401 BK001
Hook-up Wire 541401 BK001
541401 Black 1000 FT

541401 Black 1000 FT

Buy Now
541401 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Black - 1000ft - ALP541401-BK001 - Lapp Tannehill
Savage, MN, United States
541401 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Black - 1000ft
ALP541401-BK001
541401 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Black - 1000ft ALP541401-BK001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Black, 1000ft, 541401 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Black, 1000ft, 541401 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541401 BK001 ALP541401-BK001
Product Name Hook-up Wire 541401 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Black - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details