Alpha Wire Alpha 67010 OR033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up 67010 OR033

Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-17 WEIGHT LBS/MFT : 0.0054
Description
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-17 WEIGHT LBS/MFT : 0.0054

Suppliers

Company
Product
Description
Supplier Links
Alpha 67010 OR033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up - ALP67010-OR033 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 OR033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up
ALP67010-OR033
Alpha 67010 OR033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up ALP67010-OR033
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-17 WEIGHT LBS/MFT : 0.0054

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 OR033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 OR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-17 WEIGHT LBS/MFT : 0.0054

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67010-OR033
Product Name Alpha 67010 OR033 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Orange mPPE Insulation - 100 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 5.40E-6 to 0.0054 lbs/ft (8.04E-6 to 0.0080 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 1864273001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details