Alpha Wire Hook-up Wire 541401 GR001

Description
541401 Green 1000 FT
Request a Quote
Description
541401 Green 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541401 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541401 GR001
Hook-up Wire 541401 GR001
541401 Green 1000 FT

541401 Green 1000 FT

Buy Now
541401 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Green - 1000ft - ALP541401-GR001 - Lapp Tannehill
Savage, MN, United States
541401 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Green - 1000ft
ALP541401-GR001
541401 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Green - 1000ft ALP541401-GR001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Green, 1000ft, 541401 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Green, 1000ft, 541401 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 GR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541401 GR001 ALP541401-GR001
Product Name Hook-up Wire 541401 GR001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Green - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 002790-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor E.C. Aluminum
View Details
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details