Alpha Wire Hook Up Wire 5877 VI005

Description
Alpha Wire 5877 VI005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5877 VI005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2852699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2852699
Hook Up Wire 2852699
Alpha Wire 5877 VI005 Hook Up Wire

Alpha Wire 5877 VI005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5877 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5877 VI005
Hook-up Wire 5877 VI005
5877 VIOLET 100 FT

5877 VIOLET 100 FT

Buy Now
5877 VI005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 100ft - ALP5877-VI005 - Lapp Tannehill
Savage, MN, United States
5877 VI005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 100ft
ALP5877-VI005
5877 VI005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 100ft ALP5877-VI005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Violet, 100ft, 5877 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Violet, 100ft, 5877 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2852699 5877 VI005 ALP5877-VI005
Product Name Hook Up Wire Hook-up Wire 5877 VI005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Violet - 100ft
Rated Temperature 200 C (392 F) -60 to 200 C (-76 to 392 F)
Wire Conductor Copper Copper
North American 18 AWG 18 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1882103001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Solid Silver-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details