Alpha Wire Hook-up Wire 5859 YL001

Description
5859 YELLOW 1000 FT
Request a Quote
Description
5859 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859 YL001
Hook-up Wire 5859 YL001
5859 YELLOW 1000 FT

5859 YELLOW 1000 FT

Buy Now
5859 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft - ALP5859-YL001 - Lapp Tannehill
Savage, MN, United States
5859 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
ALP5859-YL001
5859 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft ALP5859-YL001
Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5859 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5859 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5859 YL001 ALP5859-YL001
Product Name Hook-up Wire 5859 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 1000ft
Approvals CA Prop 65 UL VW-1 NEMA HP3-EXBKE
Rated Voltage 600 volts
Nominal Diameter 0.0950 inch (2.41 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details