Alpha Wire Hook-up Wire 5877 BK001

Description
5877 BLACK 1000 FT
Request a Quote
Description
5877 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5877 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5877 BK001
Hook-up Wire 5877 BK001
5877 BLACK 1000 FT

5877 BLACK 1000 FT

Buy Now
5877 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft - ALP5877-BK001 - Lapp Tannehill
Savage, MN, United States
5877 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft
ALP5877-BK001
5877 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft ALP5877-BK001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Black, 1000ft, 5877 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Black, 1000ft, 5877 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5877 BK001 ALP5877-BK001
Product Name Hook-up Wire 5877 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0790 inch (2.01 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Stranded Hookup Wire - CW5052-26 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details