Alpha Wire Hook Up Wire 5854 YL005

Description
Alpha Wire 5854 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5854 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788082
Hook Up Wire 8788082
Alpha Wire 5854 YL005 Hook Up Wire

Alpha Wire 5854 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5854 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5854 YL005
Hook-up Wire 5854 YL005
100' YELLOW TEFLON HOOK-UP

100' YELLOW TEFLON HOOK-UP

Buy Now
5854 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALP5854-YL005 - Lapp Tannehill
Savage, MN, United States
5854 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALP5854-YL005
5854 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALP5854-YL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5854 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBEE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5854 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBEE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -60 degC; 600 V; Yellow - 70135597 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -60 degC; 600 V; Yellow
70135597
Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -60 degC; 600 V; Yellow 70135597
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8788082 5854 YL005 ALP5854-YL005 70135597
Product Name Hook Up Wire Hook-up Wire 5854 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft Wire, Hook-Up; 24 AWG; 19/36; 0.010 in.; 0.045 in.; -60 degC; 600 V; Yellow
Approvals UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Wire Insulation Teflon Teflon; PTFE Tetrafluoroethylene
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1786063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details