Alpha Wire Hook-up Wire 5851 YL005

Description
5851 YELLOW 100 FT
Request a Quote
Description
5851 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5851 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5851 YL005
Hook-up Wire 5851 YL005
5851 YELLOW 100 FT

5851 YELLOW 100 FT

Buy Now
5851 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALP5851-YL005 - Lapp Tannehill
Savage, MN, United States
5851 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALP5851-YL005
5851 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALP5851-YL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5851 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5851 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V ; Yellow - 70135466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V ; Yellow
70135466
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V ; Yellow 70135466
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5851 YL005 ALP5851-YL005 70135466
Product Name Hook-up Wire 5851 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V ; Yellow
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0670613001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details