Alpha Wire Hook-up Wire 5874 BK001

Description
5874 BLACK 1000 FT
Request a Quote
Description
5874 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5874 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5874 BK001
Hook-up Wire 5874 BK001
5874 BLACK 1000 FT

5874 BLACK 1000 FT

Buy Now
5874 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft - ALP5874-BK001 - Lapp Tannehill
Savage, MN, United States
5874 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft
ALP5874-BK001
5874 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft ALP5874-BK001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Black, 1000ft, 5874 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Black, 1000ft, 5874 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5874 BK001 ALP5874-BK001
Product Name Hook-up Wire 5874 BK001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Black - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0540 inch (1.37 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 108269-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details