Alpha Wire Hook-up Wire 5859/10 WH005

Description
100' WHITE TEFLON WIRE
Request a Quote
Description
100' WHITE TEFLON WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5859/10 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859/10 WH005
Hook-up Wire 5859/10 WH005
100' WHITE TEFLON WIRE

100' WHITE TEFLON WIRE

Buy Now
5859/10 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft - ALP5859/10-WH005 - Lapp Tannehill
Savage, MN, United States
5859/10 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft
ALP5859/10-WH005
5859/10 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft ALP5859/10-WH005
Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5859/10 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/10 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.134 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5859/10 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859/10 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.134 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBMG UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 10 AWG; 37/26; 0.012 in.; 0.134 in.; -60 degC; 600 V; White - 70136626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 10 AWG; 37/26; 0.012 in.; 0.134 in.; -60 degC; 600 V; White
70136626
Wire, Hook-Up; 10 AWG; 37/26; 0.012 in.; 0.134 in.; -60 degC; 600 V; White 70136626
600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires Ideal for use in harsh environments Resistance to all chemicals High temperature Low coefficient of friction Outstanding electrical properties For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.

600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires

  • Ideal for use in harsh environments
  • Resistance to all chemicals
  • High temperature
  • Low coefficient of friction
  • Outstanding electrical properties
    For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5859/10 WH005 ALP5859/10-WH005 70136626
Product Name Hook-up Wire 5859/10 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 10 AWG - PTFE Insulation - 37/26 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft Wire, Hook-Up; 10 AWG; 37/26; 0.012 in.; 0.134 in.; -60 degC; 600 V; White
Wire Insulation Teflon Teflon; PTFE Tetrafluoroethylene
Approvals UL Approved MIL-W-16878E Type E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.1340 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 102263-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details