Alpha Wire Hook-up Wire 5858 OR001

Description
5858 ORANGE 1000 FT
Request a Quote
Description
5858 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5858 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5858 OR001
Hook-up Wire 5858 OR001
5858 ORANGE 1000 FT

5858 ORANGE 1000 FT

Buy Now
5858 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft - ALP5858-OR001 - Lapp Tannehill
Savage, MN, United States
5858 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
ALP5858-OR001
5858 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft ALP5858-OR001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, 5858 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, 5858 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5858 OR001 ALP5858-OR001
Product Name Hook-up Wire 5858 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1198043001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details