Alpha Wire Hook-up Wire 5954 OR001

Description
5954 ORANGE 1000 FT
Request a Quote
Description
5954 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5954 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5954 OR001
Hook-up Wire 5954 OR001
5954 ORANGE 1000 FT

5954 ORANGE 1000 FT

Buy Now
5954 OR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Orange - 1000ft - ALP5954-OR001 - Lapp Tannehill
Savage, MN, United States
5954 OR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Orange - 1000ft
ALP5954-OR001
5954 OR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Orange - 1000ft ALP5954-OR001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Orange, 1000ft, 5954 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Orange, 1000ft, 5954 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5954 OR001 ALP5954-OR001
Product Name Hook-up Wire 5954 OR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Orange - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 151595-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Multiple Paired Shielded Cable, Solid Conductor and Aluminum Mylar Foil Shield, 22AWG - 1635 - BRIM Electronics, Inc.
Specs
Rated Voltage 300 volts
Nominal Diameter 0.2750 to 0.8000 inch (6.98 to 20.32 mm)
Wire Insulation Polyvinyl Chloride
View Details