Alpha Wire Hook-up Wire 5851 RD005

Description
100' RED HOOK-UP, TEFLON
Request a Quote
Description
100' RED HOOK-UP, TEFLON
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5851 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5851 RD005
Hook-up Wire 5851 RD005
100' RED HOOK-UP, TEFLON

100' RED HOOK-UP, TEFLON

Buy Now
Hook Up Wire - 1770637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770637
Hook Up Wire 1770637
Alpha Wire 5851 RD005 Hook Up Wire

Alpha Wire 5851 RD005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V; Red - 70135464 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V; Red
70135464
Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V; Red 70135464
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site
5851 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft - ALP5851-RD005 - Lapp Tannehill
Savage, MN, United States
5851 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
ALP5851-RD005
5851 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft ALP5851-RD005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5851 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5851 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 5851 RD005 1770637 70135464 ALP5851-RD005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 30 AWG; 7/38; 0.010 in.;0.032 in.; -60 degC; 600 V; Red 5851 RD005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Red - 100ft
Wire Insulation Teflon Tetrafluoroethylene Teflon; PTFE
Nominal Diameter 0.0319 inch (0.8100 mm) 0.0320 inch (0.8128 mm)
International 0.0500 mm² (7.75E-5 in²)
Stranding Type 7/0.10 mm
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details