Alpha Wire Hook-up Wire 541201 GR002

Description
541201 GREEN 500 FT
Request a Quote
Description
541201 GREEN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541201 GR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541201 GR002
Hook-up Wire 541201 GR002
541201 GREEN 500 FT

541201 GREEN 500 FT

Buy Now
541201 GR002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Green - 500ft - ALP541201-GR002 - Lapp Tannehill
Savage, MN, United States
541201 GR002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Green - 500ft
ALP541201-GR002
541201 GR002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Green - 500ft ALP541201-GR002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Green, 500ft, 541201 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 GR002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Green, 500ft, 541201 GR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541201 GR002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 12 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.123 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541201 GR002 ALP541201-GR002
Product Name Hook-up Wire 541201 GR002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 12 AWG - Solid Conductor - Bare Copper - 600V - Green - 500ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 120236-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details