Alpha Wire Hook-up Wire 541001 RD002

Description
541001 Red 500 FT
Request a Quote
Description
541001 Red 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541001 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541001 RD002
Hook-up Wire 541001 RD002
541001 Red 500 FT

541001 Red 500 FT

Buy Now
541001 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft - ALP541001-RD002 - Lapp Tannehill
Savage, MN, United States
541001 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft
ALP541001-RD002
541001 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft ALP541001-RD002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541001 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541001 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541001 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.156 INSULATION THICKNESS (IN) : 0.042 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541001 RD002 ALP541001-RD002
Product Name Hook-up Wire 541001 RD002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1560 inch (3.96 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 167089-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details