Alpha Wire Hook-up Wire 5952 RD001

Description
5952 RED 1000 FT
Request a Quote
Description
5952 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5952 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5952 RD001
Hook-up Wire 5952 RD001
5952 RED 1000 FT

5952 RED 1000 FT

Buy Now
5952 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft - ALP5952-RD001 - Lapp Tannehill
Savage, MN, United States
5952 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
ALP5952-RD001
5952 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft ALP5952-RD001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5952 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5952 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5952 RD001 ALP5952-RD001
Product Name Hook-up Wire 5952 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 1853977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Lead Wire, MIL-W-16878/18 Type CN, Nylon Jacket - 1410N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details