Alpha Wire Hook-up Wire 5854/7 GR005

Description
5854/7 GREEN 100 FT
Request a Quote
Description
5854/7 GREEN 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5854/7 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5854/7 GR005
Hook-up Wire 5854/7 GR005
5854/7 GREEN 100 FT

5854/7 GREEN 100 FT

Buy Now
5854/7 GR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft - ALP5854/7-GR005 - Lapp Tannehill
Savage, MN, United States
5854/7 GR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft
ALP5854/7-GR005
5854/7 GR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft ALP5854/7-GR005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Green, 100ft, 5854/7 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32 Stranded Conductor, Silver Coated Copper, 600V, Green, 100ft, 5854/7 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5854/7 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBEB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5854/7 GR005 ALP5854/7-GR005
Product Name Hook-up Wire 5854/7 GR005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 24 AWG - PTFE Insulation - 7/32 Stranded Conductor -Silver Coated Copper - 600V - Green - 100ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1045373001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details