Alpha Wire Hook-up Wire 5856/7 OR001

Description
5856/7 ORANGE 1000 FT
Request a Quote
Description
5856/7 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5856/7 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5856/7 OR001
Hook-up Wire 5856/7 OR001
5856/7 ORANGE 1000 FT

5856/7 ORANGE 1000 FT

Buy Now
5856/7 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft - ALP5856/7-OR001 - Lapp Tannehill
Savage, MN, United States
5856/7 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
ALP5856/7-OR001
5856/7 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft ALP5856/7-OR001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 7/28 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, 5856/7 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856/7 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBGB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 7/28 Stranded Conductor, Silver Coated Copper, 600V, Orange, 1000ft, 5856/7 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5856/7 OR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBGB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5856/7 OR001 ALP5856/7-OR001
Product Name Hook-up Wire 5856/7 OR001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 20 AWG - PTFE Insulation - 7/28 Stranded Conductor -Silver Coated Copper - 600V - Orange - 1000ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0580 inch (1.47 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 138155-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details