DigiKey Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| 2 CURR 6 EVENT TRANS OUT | |
| 2 CURR RS485 2EVENT | |
| 2 CURR RS485 4EVENT TRANS OUT | |
| 2 CURRENT 4EVENT | |
| 2 CURRENT DC VOLT | |
| 4+4 DUAL DISPLAY UNIVERSAL PID C | |
| CONTROL TEMP 85-270V DIN RAIL | |
| CONTROL TEMP DIN RAIL | |
| CONTROL TEMP RELAY OUT 100-240V | |
| CONTROL TEMP RELAY OUT 90-270V | |
| CONTROL TEMP/PROC 100-240V DIN | |
| CONTROL TEMP/PROC 100-240V | |
| CONTROL TEMP/PROC 110-220V DIN | |
| CONTROL TEMP/PROC 110-230V DIN | |
| CONTROL TEMP/PROC 115V PANEL MNT | |
| CONTROL TEMP/PROC 230V DIN RAIL | |
| CONTROL TEMP/PROC 24-600V DIN | |
| CONTROL TEMP/PROC 24V DIN RAIL | |
| CONTROL TEMP/PROC REL OUT 24V | |
| CONTROL TEMP/PROCESS DIN RAIL | |
| CURNT 1AUX SCW RS485 24VAC/DC | |
| CURR N VOLT OUT 4EVNT AC 485 | |
| DIN RAIL TEMPERATURE/PROCESS MAS | |
| DIN RAIL TEMPERATURE/PROCESS SLA | |
| HUMIDITY + TEMPERATURE CONTROLLE | |
| PPR 2REALY RS-485 4EVNT TRANS | |
| Process, Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 40 ~ 250VAC, 21.6 ~ 250VDC Panel Mount | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC DIN Rail | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC DIN Rail | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) DIN Rail | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount | |
| Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount | |
| Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount | |
| Process, Temperature Controller (Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount | |
| RELATIVE HUMIDITY/TEMPERATURE /BA | |
| RHCN-7002 | |
| RHCN-7006 | |
| SCR19P-20-040-S9 | |
| SCR19P-24-060-S60 | |
| SCR19P-24-060-S9-M | |
| SCR19P-24-060-V | |
| SCR19P-48-040-S60 | |
| SCR19P-48-040-S9 | |
| SCR19P-48-080-S9 | |
| SCR19Z-12-080 | |
| SCR39P-20-040-S9 | |
| SCR39P-24-040-S15 | |
| SCR39P-24-040 | |
| SCR39P-24-060-S9 | |
| SCR39P-24-080-S9 | |
| SCR39P-48-040-V | |
| SCR39P-48-060-S9 | |
| TC PSHIN CUR 24V 2EVNT TRANOUT | |
| TC PUSHIN RLYOUT VAC HB 4EVENT | |
| TC VOLT RLY VAC HB RS485 2EVNT | |
| Temperature Controller (RTD) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC DIN Rail | |
| Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount | |
| Temperature Controller (RTD, Type B, C, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 24VAC/DC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 24VAC, 18 ~ 36VDC Panel Mount | |
| Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (RTD, Type J, K, L, N, R, T, U) 24VAC/DC Panel Mount | |
| Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Socketable | |
| Temperature Controller (Type B, E, J, K, L, N, R, S, T, U) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Type B, E, J, K, L, N, R, S, T, U) 24VAC/DC Panel Mount | |
| Temperature Controller (Type J, K) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Type J, K, L) 100 ~ 240VAC Panel Mount | |
| Temperature Controller (Type J, K, L) 24VAC/DC Panel Mount | |
| Temperature Controller 12 ~ 24VDC Panel Mount | |
| Temperature Controller 90 ~ 270VAC/DC Panel Mount | |
| UNIVERSAL PID CONTROLLER WITH IN | |
| VOLT 2AUX SCW RS485 24VAC/DC | |
| VOLT 2AUX SCW1EVNT100240VAC | |
| VOLT RELAYAC VOLT | |
| VOLT RLLY HB 4EVENT AC | |
| VOLT RLLY HB 4EVENT DC | |
| VOLT RLLY HB RS485 2EVENT AC | |
| VOLT RLLY HB TRANS 6EVENT AC | |
| VOLT RLLY HB TRANS 6EVENT DC |
| << Prev | Next >> |