Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU11AE0

Description
PID Control Main Control Relay Secondary Control Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Relay Secondary Control Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, 2 User Inputs - PXU11AE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, 2 User Inputs
PXU11AE0
PXU - PID Controller, 1/4 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, 2 User Inputs PXU11AE0
PID Control Main Control Relay Secondary Control Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
  • PID Control
  • Main Control Relay
  • Secondary Control Relay
  • RS-485 Communications
  • 2 Programmable User Inputs
  • Accepts TC and RTD
  • Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
  • On Demand Auto-Tuning of PID Settings
  • 2 User Programmable Function Buttons
  • Dual Relay Alarms
  • PC or Front Panel Programming
  • 1/4 DIN Size
  • Controllers Meet IP65 Requirements
  • 24 VDC Power Input
Supplier's Site Datasheet
Process, Temperature - PXU11AE0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU11AE0-ND
Process, Temperature PXU11AE0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 78X4682 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
78X4682
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 78X4682
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - PXU11AE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU11AE0
Controllers - Process, Temperature PXU11AE0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Universal Process Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU11AE0 PXU11AE0-ND 78X4682 PXU11AE0
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Relay output, DC power, RS-485, 2nd relay output, 2 User Inputs Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls Controllers - Process, Temperature
Control PID Limit; PID
Control Signal Switched Output Switched Output; Relay (4)
Form Factor Chassis
Interface Digital Front Panel
Communication / Port Type RS-485
Unlock Full Specs
to access all available technical data

Similar Products

Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details
PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details