Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
TEMP/PROCESS CTRL, RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, RTD, TXK; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount
| Red Lion Controls, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU100B0 | PXU100B0-ND | 1959195 | 87X6043 | PXU100B0 |
| Product Name | PXU - PID Controller, 1/16 DIN Universal Input, Relay output, DC power | Process, Temperature | Temperature Controllers | Temp/process Ctrl, Relay O/p; Thermocouple Type Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | Limit; PID | PID | ||
| Control Signal | Switched Output | Switched Output; Relay (3) | Switched Output; Other; Relay | ||
| Form Factor | Chassis | Chassis; Panel mount | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |