Red Lion Controls, Inc. PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs PXU31AE0

Description
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs - PXU31AE0 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs
PXU31AE0
PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs PXU31AE0
PID Control Main Control Output - 4 to 20mA Secondary Control Output - Relay RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms PC or Front Panel Programming 1/4 DIN Size Controllers Meet IP65 Requirements 24 VDC Power Input

PID Control
Main Control Output - 4 to 20mA
Secondary Control Output - Relay
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
PC or Front Panel Programming
1/4 DIN Size
Controllers Meet IP65 Requirements
24 VDC Power Input

Supplier's Site Datasheet
Temperature Controllers - 1959215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959215
Temperature Controllers 1959215
Red Lion PXU31AE0

Red Lion PXU31AE0

Supplier's Site
Process, Temperature - PXU31AE0-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU31AE0-ND
Process, Temperature PXU31AE0-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PXU31AE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU31AE0
Controllers - Process, Temperature PXU31AE0
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 24VDC Panel Mount

Buy Now
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls - 87X6066 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
87X6066
Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls 87X6066
TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 24VDC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers
Product Number PXU31AE0 1959215 PXU31AE0-ND PXU31AE0 87X6066
Product Name PXU - PID Controller, 1/4 DIN Universal Input, Linear mA Out, DC power, RS-485, 2nd relay output, 2 User Inputs Temperature Controllers Process, Temperature Controllers - Process, Temperature Temperature/process Controller, 24Vdc; No. Of Analog Inputs Red Lion Controls
Control PID PID Limit; PID
Control Signal Current Loop Output; Switched Output Current Loop Output; Switched Output; Other; 4-20 ma, relay Switched Output; Analog, Relay (3)
Form Factor Chassis; Panel mount Chassis
Interface Digital Front Panel Digital Front Panel
Standards and Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UCT-WLN Universal Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details