Red Lion Controls, Inc. PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU31A20

Description
PID Control Main Control Output - 4-20 mA RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet
Description
PID Control Main Control Output - 4-20 mA RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs - PXU31A20 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs
PXU31A20
PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs PXU31A20
PID Control Main Control Output - 4-20 mA RS-485 Communications 2 Programmable User Inputs Accepts TC and RTD Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals On Demand Auto-Tuning of PID Settings 2 User Programmable Function Buttons Dual Relay Alarms 1/16 DIN Size Controllers Meet IP65 Requirements 100 to 240 VAC Power Input

PID Control
Main Control Output - 4-20 mA
RS-485 Communications
2 Programmable User Inputs
Accepts TC and RTD
Accepts 0-10 V, 0/4-20 mA or 0-50 mV Signals
On Demand Auto-Tuning of PID Settings
2 User Programmable Function Buttons
Dual Relay Alarms
1/16 DIN Size
Controllers Meet IP65 Requirements
100 to 240 VAC Power Input

Supplier's Site Datasheet
Temperature Controllers - 1959209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature Controllers
1959209
Temperature Controllers 1959209
Red Lion PXU31A20

Red Lion PXU31A20

Supplier's Site
Process, Temperature - PXU31A20-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
PXU31A20-ND
Process, Temperature PXU31A20-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Controllers - Process, Temperature - PXU31A20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
PXU31A20
Controllers - Process, Temperature PXU31A20
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount

Buy Now
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 87X6067 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
87X6067
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 87X6067
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:2; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature/Process Control - 49886059 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
49886059
Temperature/Process Control 49886059
TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 4-20 MA OUTPUT, 100-240 VAC POWER, 2ND RELAY OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE CONTROLLER, 1/16 DIN, LINEAR 4-20 MA OUTPUT, 100-240 VAC POWER, 2ND RELAY OUTPUT, USER INPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Radwell International
Product Category Universal Process Controllers Temperature Controllers Temperature Controllers Universal Process Controllers Universal Process Controllers Temperature Controllers
Product Number PXU31A20 1959209 PXU31A20-ND PXU31A20 87X6067 49886059
Product Name PXU - PID Controller, 1/16 DIN Universal Input, Linear mA Out, AC power, RS-485, 2nd relay output, 2 User Inputs Temperature Controllers Process, Temperature Controllers - Process, Temperature Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls Temperature/Process Control
Control PID PID Limit; PID
Control Signal Current Loop Output; Switched Output Current Loop Output; Switched Output; Other; 4-20 ma, relay Switched Output; Analog, Relay (3)
Form Factor Chassis; Panel mount Chassis
Interface Digital Front Panel Digital Front Panel
Standards and Compliance RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic controllers - Campo series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; PID
Form Factor Chassis
Accuracy 0.5 ±% FS
View Details
SS2000+ Series C Local Hardware Activation Point -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details
Panelicity Series 36 Controller - TPAC100704AA4T624Vu1CA - Classic Automation LLC
Specs
Form Factor Chassis
Interface Digital Front Panel
View Details