Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) 85 ~ 250VAC Panel Mount
TMP CNTL,01R,A1R ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | RLC497-ND | T4811000 | 03P0397 |
| Product Name | Process, Temperature | Controllers - Process, Temperature | Tmp Cntl,01R,a1R Rohs Compliant Red Lion Controls |
| Control | Limit; PID | ||
| Form Factor | Chassis | ||
| Interface | Digital Front Panel | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |