Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:-; No. of Analog Outputs:1; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, TXK, U) 100 ~ 240VAC Panel Mount
| Red Lion Controls, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers | Temperature Controllers | Universal Process Controllers | Universal Process Controllers |
| Product Number | PXU10030 | 9055734 | PXU10030-ND | 87X6046 | PXU10030 |
| Product Name | PXU - PID Controller, 1/8 DIN Universal Input, Relay output, AC power | Temperature Controllers | Process, Temperature | Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls | Controllers - Process, Temperature |
| Control | PID | Limit; PID | |||
| Control Signal | Switched Output | Switched Output; Other; Relay | Switched Output; Relay (3) | ||
| Form Factor | Chassis; Panel mount | Chassis | |||
| Interface | Digital Front Panel | Digital Front Panel | |||
| Temperature | Thermocouple; RTD / Thermistor | Thermocouple; RTD / Thermistor | RTD / Thermistor |